18V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5355BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5355BRLG can be used for catalog matching and distributor lookup.
Zener Diode 18V 5W ±5% Through Hole Axial
Zener Diode 18V 5W ±5% Through Hole Axial
5 Watt Surmetic 40 Zener Voltage Regulators 18 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1002260-1N5355BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 2.5 Ohm
Family Name: 1N5355B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Alternative Parts (Cross-Reference): 1N5355B/TR8; 1N5355Be3/TR12 ; 1N5355Be3/TR8; 1N5355Be3;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 18V 5W AXIAL
DIODE ZENER 18V 5W AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5355BRLG | 1N5355BRLGOSTR-ND | 1N5355BRLG | 1002260-1N5355BRLG | 1868755 | 1869409P | 1N5355BRLG | 1N5355BRLG | 1N5355BRLG |
| Product Name | 18V 5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - 1N5355BRLG | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Package | Tape and Reel | Surmetic 40, Axial Lead | Axial | Case 017aa | Case 017AA | T-18, Axial | Axial | 017AA-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| VZ | 18 volts | 18 volts | 18 volts | 18 volts | |||||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms | |||||
| PD | 5000 milliwatts | 5000 milliwatts |