onsemi Single Zener Diodes 1N5355BG

Description
Zener Diode 18V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 18V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5355BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5355BGOS-ND
Single Zener Diodes 1N5355BGOS-ND
Zener Diode 18V 5W ±5% Through Hole Axial

Zener Diode 18V 5W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 464031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
464031
Zener Diodes 464031
5W Zener V Reg 18V, 1N5355BG

5W Zener V Reg 18V, 1N5355BG

Supplier's Site
Zener Diodes - 464031P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
464031P
Zener Diodes 464031P
5W Zener V Reg 18V, 1N5355BG

5W Zener V Reg 18V, 1N5355BG

Supplier's Site
Zener Diodes - 1022267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1022267
Zener Diodes 1022267
5W Zener V Reg 18V, 1N5355BG

5W Zener V Reg 18V, 1N5355BG

Supplier's Site
 - 1N5355BG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 18V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 18V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
18V 5W Zener Diode
287-1N5355BG
18V 5W Zener Diode 287-1N5355BG
18V 5W Zener Diode, 5% Tol, Axial Product overview: 1N5355BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5355BG can be used for catalog matching and distributor lookup.

18V 5W Zener Diode, 5% Tol, Axial Product overview: 1N5355BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5355BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5355BG
Zener Diodes 1N5355BG
Zener Diodes 18V 5W

Zener Diodes 18V 5W

Buy Now Datasheet
Single Zener Diodes - 1N5355BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5355BG
Single Zener Diodes 1N5355BG
DIODE ZENER 18V 5W AXIAL

DIODE ZENER 18V 5W AXIAL

Supplier's Site Datasheet
Fort Worth, TX, USA
ZEN SUR40 REG 5W 18V -LEAD FREE
70099680
ZEN SUR40 REG 5W 18V -LEAD FREE 70099680
ZEN SUR40 REG 5W 18V -LEAD FREE

ZEN SUR40 REG 5W 18V -LEAD FREE

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5355BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5355BG
Discrete Semiconductor Products - Diodes - Zener 1N5355BG
DIODE ZENER 18V 5W AXIAL

DIODE ZENER 18V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5355BGOS-ND 464031 464031P 1N5355BG 287-1N5355BG 1N5355BG 1N5355BG 70099680 1N5355BG
Product Name Single Zener Diodes Zener Diodes Zener Diodes 18V 5W Zener Diode Zener Diodes Single Zener Diodes ZEN SUR40 REG 5W 18V -LEAD FREE Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to ? C (-85 to ? F) -65 to 200 C (-85 to 392 F)
Package Do-15 DO-15; DO-15 SUR-40 Bulk 017AA-2 T-18, Axial Case 17 Axial
Pin Count 2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data