onsemi Diodes - Zener - Single - 1N5355B 1N5355B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 810671-1N5355B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 18V Part Status: Obsolete (End Of Life) Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 2.5 Ohms Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 13.7V Part Number Series: 1N5355
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 810671-1N5355B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 18V Part Status: Obsolete (End Of Life) Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 2.5 Ohms Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 13.7V Part Number Series: 1N5355
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5355B - 810671-1N5355B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5355B
810671-1N5355B
Diodes - Zener - Single - 1N5355B 810671-1N5355B
Manufacturer: ON Semiconductor Win Source Part Number: 810671-1N5355B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 18V Part Status: Obsolete (End Of Life) Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 2.5 Ohms Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 13.7V Part Number Series: 1N5355

Manufacturer: ON Semiconductor
Win Source Part Number: 810671-1N5355B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 5W
Voltage - Zener (Nom) (Vz): 18V
Part Status: Obsolete (End Of Life)
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 2.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 500nA at 13.7V
Part Number Series: 1N5355

Buy Now
Single Zener Diodes - 1N5355BOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5355BOS-ND
Single Zener Diodes 1N5355BOS-ND
Zener Diode 18V 5W ±5% Through Hole Axial

Zener Diode 18V 5W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5355B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5355B
Discrete Semiconductor Products - Diodes - Zener 1N5355B
DIODE ZENER 18V 5W AXIAL

DIODE ZENER 18V 5W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 810671-1N5355B 1N5355BOS-ND 1N5355B
Product Name Diodes - Zener - Single - 1N5355B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 18 volts 18 volts
ZZT 2 ohms 2 ohms
IR 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data