Zener Diode 17V 5W ±5% Through Hole Axial
Zener Diode 17V 5W ±5% Through Hole Axial
17V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5354BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5354BRLG can be used for catalog matching and distributor lookup.
5 Watt Surmetic 40 Zener Voltage Regulators 17 V
Manufacturer: ON Semiconductor
Win Source Part Number: 115518-1N5354BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 12.9V
Voltage - Zener (Nom) (Vz): 17V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Safety
DIODE ZENER 17V 5W AXIAL
ZENER DIODE, 5W, 17V, AXIAL LEADED; Zener Voltage Vz Typ:17V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5354 Series; Automotive RoHS Compliant: Yes
DIODE ZENER 17V 5W AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5354BRLGOSTR-ND | 287-1N5354BRLG | 1N5354BRLG | 115518-1N5354BRLG | 1N5354BRLG | 38AJ2362 | 1N5354BRLG |
| Product Name | Single Zener Diodes | 17V 5W Zener Diode | Diodes - Zener - Single - 1N5354BRLG | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 5W, 17V, Axial Leaded; Zener Voltage Vz Typ Onsemi | Single Zener Diodes | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Package | Tape and Reel | Surmetic 40, Axial Lead | Axial | Axial | Axial Leaded | T-18, Axial | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 17 volts | 17 volts | 17 volts | 17 volts | 17 volts | ||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms |