onsemi 17V 5W Zener Diode 1N5354BG

Description
Zener Diode, 17V V(Z), 5%, 5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 17V V(Z), 5%, 5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5354BG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 17V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 17V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
17V 5W Zener Diode
287-1N5354BG
17V 5W Zener Diode 287-1N5354BG
17V 5W Zener Diode, 5% Tol, Axial, 2.5R Product overview: 1N5354BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5354BG can be used for catalog matching and distributor lookup.

17V 5W Zener Diode, 5% Tol, Axial, 2.5R Product overview: 1N5354BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5354BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5354BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5354BGOS-ND
Single Zener Diodes 1N5354BGOS-ND
Zener Diode 17V 5W ±5% Through Hole Axial

Zener Diode 17V 5W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 7743290P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743290P
Zener Diodes 7743290P
Zener Diode 17V 5% 5W Axial Case017AA

Zener Diode 17V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 7743290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743290
Zener Diodes 7743290
Zener Diode 17V 5% 5W Axial Case017AA

Zener Diode 17V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 1703468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1703468
Zener Diodes 1703468
Zener Diode 17V 5% 5W Axial Case017AA

Zener Diode 17V 5% 5W Axial Case017AA

Supplier's Site
Diodes - Zener - Single - 1N5354BG - 728692-1N5354BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5354BG
728692-1N5354BG
Diodes - Zener - Single - 1N5354BG 728692-1N5354BG
Manufacturer: ON Semiconductor Win Source Part Number: 728692-1N5354BG Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 17V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 2.5 Ohms Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Family Part Number: 1N5354 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 12.9V

Manufacturer: ON Semiconductor
Win Source Part Number: 728692-1N5354BG
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 17V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 2.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N5354
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 5W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 500nA at 12.9V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N5354BG
Zener Diodes 1N5354BG
Zener Diodes 17V 5W

Zener Diodes 17V 5W

Buy Now Datasheet
ZEN SUR40 REG 5W 17V -LEAD FREE - 70099708 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 17V -LEAD FREE
70099708
ZEN SUR40 REG 5W 17V -LEAD FREE 70099708
ZEN SUR40 REG 5W 17V -LEAD FREE

ZEN SUR40 REG 5W 17V -LEAD FREE

Supplier's Site
Single Zener Diodes - 1N5354BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5354BG
Single Zener Diodes 1N5354BG
DIODE ZENER 17V 5W AXIAL

DIODE ZENER 17V 5W AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5354BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5354BG
Discrete Semiconductor Products - Diodes - Zener 1N5354BG
DIODE ZENER 17V 5W AXIAL

DIODE ZENER 17V 5W AXIAL

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5354BG 287-1N5354BG 1N5354BGOS-ND 7743290P 7743290 728692-1N5354BG 1N5354BG 70099708 1N5354BG 1N5354BG
Product Name 17V 5W Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5354BG Zener Diodes ZEN SUR40 REG 5W 17V -LEAD FREE Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SUR-40 Bulk DO-15; DO-15 Surmetic 40 017AA-2 Case 17 T-18, Axial Axial
RoHS Compliant RoHS RoHS RoHS
VZ 17 volts 17 volts 17 volts 17 volts
ZZT 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data