Zener Diode 16V 5W ±5% Through Hole Axial
Zener Diode 16V 5W ±5% Through Hole Axial
16V 5W Zener Diode, 5% Tol, Axial, Tape & Reel Product overview: 1N5353BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5353BRLG can be used for catalog matching and distributor lookup.
Zener Diode, 16V V(Z), 5%, 5W, Silicon, Unidirectional
Zener Diode 5W Surmetic 16V 5% Axial
Zener Diode 5W Surmetic 16V 5% Axial
Zener Diode 5W Surmetic 16V 5% Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 131362-1N5353BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 12.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
DIODE ZENER 16V 5W AXIAL
DIODE ZENER 16V 5W AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5353BRLGOSCT-ND | 287-1N5353BRLG | 1N5353BRLG | 7925313P | 131362-1N5353BRLG | 1N5353BRLG | 1N5353BRLG | 1N5353BRLG |
| Product Name | Single Zener Diodes | 16V 5W Zener Diode | Zener Diodes | Diodes - Zener - Single - 1N5353BRLG | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Package | Tape and Reel | SUR-40 | Axial | 017AA-2 | Axial | T-18, Axial | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| VZ | 16 volts | 16 volts | 16 volts | 16 volts | ||||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms |