onsemi Diodes - Zener - Single - 1N5353BG 1N5353BG

Description
5 Watt Surmetic 40 Zener Voltage Regulators 16 V
Request a Quote Datasheet
Description
5 Watt Surmetic 40 Zener Voltage Regulators 16 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5353BG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 16 V

5 Watt Surmetic 40 Zener Voltage Regulators 16 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5353BG - 905706-1N5353BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5353BG
905706-1N5353BG
Diodes - Zener - Single - 1N5353BG 905706-1N5353BG
Manufacturer: ON Semiconductor Win Source Part Number: 905706-1N5353BG Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 16 V 5 W ±5% Through Hole Axial Package: T-18, Axial Package: Bulk Mounting: Through Hole Family Name: 1N5353 Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5353BG-ND, 1N5353BGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 905706-1N5353BG
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 16 V 5 W ±5% Through Hole Axial
Package: T-18, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N5353
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5353BG-ND, 1N5353BGOS

Buy Now Datasheet
Zener Diodes - 1844142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844142
Zener Diodes 1844142
ZEN SUR40 REG 5W 16V

ZEN SUR40 REG 5W 16V

Supplier's Site
Zener Diodes - 1844696P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844696P
Zener Diodes 1844696P
ZEN SUR40 REG 5W 16V

ZEN SUR40 REG 5W 16V

Supplier's Site
Zener Diodes - 1844696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844696
Zener Diodes 1844696
ZEN SUR40 REG 5W 16V

ZEN SUR40 REG 5W 16V

Supplier's Site
Singapore, Singapore
16V 5W Zener Diode
287-1N5353BG
16V 5W Zener Diode 287-1N5353BG
16V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5353BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5353BG can be used for catalog matching and distributor lookup.

16V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5353BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5353BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5353BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5353BGOS-ND
Single Zener Diodes 1N5353BGOS-ND
Zener Diode 16V 5W ±5% Through Hole Axial

Zener Diode 16V 5W ±5% Through Hole Axial

Buy Now Datasheet
ZEN SUR40 REG 5W 16V -LEAD FREE - 70099707 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 16V -LEAD FREE
70099707
ZEN SUR40 REG 5W 16V -LEAD FREE 70099707
ZEN SUR40 REG 5W 16V -LEAD FREE

ZEN SUR40 REG 5W 16V -LEAD FREE

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5353BG
Zener Diodes 1N5353BG
Zener Diodes 16V 5W

Zener Diodes 16V 5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5353BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5353BG
Discrete Semiconductor Products - Diodes - Zener 1N5353BG
DIODE ZENER 16V 5W AXIAL

DIODE ZENER 16V 5W AXIAL

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5353BG 905706-1N5353BG 1844142 1844696P 287-1N5353BG 1N5353BGOS-ND 70099707 1N5353BG 1N5353BG
Product Name Diodes - Zener - Single - 1N5353BG Zener Diodes Zener Diodes 16V 5W Zener Diode Single Zener Diodes ZEN SUR40 REG 5W 16V -LEAD FREE Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package Surmetic 40, Axial Lead Axial Case 017aa Case 017AA Bulk Case 17 017AA-2 Axial
Tj -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to ? C (-85 to ? F) -65 to 200 C (-85 to 392 F)
Pin Count 2
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data