onsemi Single Zener Diodes 1N5353B

Description
Zener Diode, 16V V(Z), 5%, 5W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet
Description
Zener Diode, 16V V(Z), 5%, 5W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5353B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 16V V(Z), 5%, 5W, Silicon, Unidirectional, DO-41

Zener Diode, 16V V(Z), 5%, 5W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Single Zener Diodes - 1N5353BOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5353BOS-ND
Single Zener Diodes 1N5353BOS-ND
Zener Diode 16V 5W ±5% Through Hole Axial

Zener Diode 16V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5353B - 084188-1N5353B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5353B
084188-1N5353B
Diodes - Zener - Single - 1N5353B 084188-1N5353B
Manufacturer: ON Semiconductor Win Source Part Number: 084188-1N5353B Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 1μA @ 12.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 2.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control

Manufacturer: ON Semiconductor
Win Source Part Number: 084188-1N5353B
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 12.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5353B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5353B
Discrete Semiconductor Products - Diodes - Zener 1N5353B
DIODE ZENER 16V 5W AXIAL

DIODE ZENER 16V 5W AXIAL

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1N5353B 1N5353BOS-ND 084188-1N5353B 1N5353B
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5353B Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active Removed; Obsolete
Package DO-15, DO-204AC; DO-15 Axial Axial
RoHS Compliant RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081823P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
View Details
Zener Diode, 425Mw, 12.7V, Sot-663; Zener Voltage Nom Nexperia - 37K9820 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
RoHS Compliant RoHS
View Details