15V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5352BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5352BRLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1002258-1N5352BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 11.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Zener Diode 15V 5W ±5% Through Hole Axial
Zener Diode 15V 5W ±5% Through Hole Axial
5 Watt Surmetic 40 Zener Voltage Regulators 15 V
5 Watt Surmetic 40 Zener Voltage Regulators 15 V
Zener Diode 5W Surmetic 15V 5% Axial
Zener Diode 5W Surmetic 15V 5% Axial
Zener Diode 5W Surmetic 15V 5% Axial
ZENER DIODE, 5W, 15V, AXIAL LEADED; Zener Voltage Vz Typ:15V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5352 Series; Automotive RoHS Compliant: Yes
DIODE ZENER 15V 5W AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5352BRLG | 1002258-1N5352BRLG | 1N5352BRLGOSCT-ND | 1N5352BRLG | 7925319P | 7925319 | 1N5352BRLG | 38AJ2361 | 1N5352BRLG |
| Product Name | 15V 5W Zener Diode | Diodes - Zener - Single - 1N5352BRLG | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diode, 5W, 15V, Axial Leaded; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Tape and Reel | Axial | Surmetic 40, Axial Lead | DO-15; DO-15 | DO-15; DO-15 | 017AA-2 | Axial Leaded | Axial | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | |||||
| ZZT | 2 ohms | 2 ohms | 2 ohms | ||||||
| PD | 5000 milliwatts | 5000 milliwatts | 5000 milliwatts |