onsemi Single Zener Diodes 1N5352BG

Description
Zener Diode 15V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 15V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5352BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5352BGOS-ND
Single Zener Diodes 1N5352BGOS-ND
Zener Diode 15V 5W ±5% Through Hole Axial

Zener Diode 15V 5W ±5% Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
15V 5W Zener Diode
287-1N5352BG
15V 5W Zener Diode 287-1N5352BG
15V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5352BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5352BG can be used for catalog matching and distributor lookup.

15V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5352BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5352BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 463280P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463280P
Zener Diodes 463280P
5W Zener V Reg 15V, 1N5352BG

5W Zener V Reg 15V, 1N5352BG

Supplier's Site
Zener Diodes - 1007583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1007583
Zener Diodes 1007583
5W Zener V Reg 15V, 1N5352BG

5W Zener V Reg 15V, 1N5352BG

Supplier's Site
Zener Diodes - 463280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463280
Zener Diodes 463280
5W Zener V Reg 15V, 1N5352BG

5W Zener V Reg 15V, 1N5352BG

Supplier's Site
Diodes - Zener - Single - 1N5352BG - 1002257-1N5352BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5352BG
1002257-1N5352BG
Diodes - Zener - Single - 1N5352BG 1002257-1N5352BG
Manufacturer: ON Semiconductor Win Source Part Number: 1002257-1N5352BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 1μA @ 11.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 2.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1002257-1N5352BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 11.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5352BG
Zener Diodes 1N5352BG
Zener Diodes 15V 5W

Zener Diodes 15V 5W

Buy Now Datasheet
Fort Worth, TX, USA
ZEN SUR40 REG 5W 15V -LEAD FREE
70099706
ZEN SUR40 REG 5W 15V -LEAD FREE 70099706
ZEN SUR40 REG 5W 15V -LEAD FREE

ZEN SUR40 REG 5W 15V -LEAD FREE

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5352BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5352BG
Discrete Semiconductor Products - Diodes - Zener 1N5352BG
DIODE ZENER 15V 5W AXIAL

DIODE ZENER 15V 5W AXIAL

Supplier's Site
Zener Single Diode, 15 V, 5 W, 017Aa, 5 %, 2, 200 C Rohs Compliant Onsemi - 39K0610 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 15 V, 5 W, 017Aa, 5 %, 2, 200 C Rohs Compliant Onsemi
39K0610
Zener Single Diode, 15 V, 5 W, 017Aa, 5 %, 2, 200 C Rohs Compliant Onsemi 39K0610
Zener Single Diode, 15 V, 5 W, 017AA, 5 %, 2, 200 C RoHS Compliant: Yes

Zener Single Diode, 15 V, 5 W, 017AA, 5 %, 2, 200 C RoHS Compliant: Yes

Supplier's Site
Diodes >> Zener Diodes - 1N5352BG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N5352BG
Diodes >> Zener Diodes 1N5352BG
±5% Single 14.25V~15.75V 5W 15V DO-201 Zener Diodes ROHS

±5% Single 14.25V~15.75V 5W 15V DO-201 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5352BGOS-ND 287-1N5352BG 463280P 1007583 463280 1002257-1N5352BG 1N5352BG 70099706 1N5352BG 39K0610 1N5352BG
Product Name Single Zener Diodes 15V 5W Zener Diode Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5352BG Zener Diodes ZEN SUR40 REG 5W 15V -LEAD FREE Discrete Semiconductor Products - Diodes - Zener Zener Single Diode, 15 V, 5 W, 017Aa, 5 %, 2, 200 C Rohs Compliant Onsemi Diodes >> Zener Diodes
Tj -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to ? C (-85 to ? F) -65 to 200 C (-85 to 392 F)
Package Bulk DO-15; DO-15 Do-15 017aa-01 Axial 017AA-2 Case 17 Axial DO-201
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data