Manufacturer: ON Semiconductor
Win Source Part Number: 005313-1N5351BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 10.6V
Voltage - Zener (Nom) (Vz): 14V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
14V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5351BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5351BRLG can be used for catalog matching and distributor lookup.
Zener Diode 14V 5W ±5% Through Hole Axial
Zener Diode 14V 5W ±5% Through Hole Axial
DIODE ZENER 14V 5W AXIAL
DIODE ZENER 14V 5W AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 005313-1N5351BRLG | 287-1N5351BRLG | 1N5351BRLGOSTR-ND | 6547606P | 1703417 | 1N5351BRLG | 1N5351BRLG | 1N5351BRLG |
| Product Name | Diodes - Zener - Single - 1N5351BRLG | 14V 5W Zener Diode | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Life Cycle Stage | Active | Active | ||||||
| Package | Axial | Tape and Reel | DO-15; DO-15 | Do-15 | Axial | T-18, Axial | 017AA-2 | |
| VZ | 14 volts | 14 volts | 14 volts | 14 volts | ||||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms | ||||
| PD | 5000 milliwatts | 5000 milliwatts |