onsemi Zener Diodes 1N5351BG

Description
Zener Diode 14V 5% 5W Axial Case017AA
Request a Quote Datasheet
Description
Zener Diode 14V 5% 5W Axial Case017AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7743293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743293
Zener Diodes 7743293
Zener Diode 14V 5% 5W Axial Case017AA

Zener Diode 14V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 7743293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743293P
Zener Diodes 7743293P
Zener Diode 14V 5% 5W Axial Case017AA

Zener Diode 14V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 1035131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1035131
Zener Diodes 1035131
Zener Diode 14V 5% 5W Axial Case017AA

Zener Diode 14V 5% 5W Axial Case017AA

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 1035299-1N5351BG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1035299-1N5351BG
Discrete Semiconductor Products - Diodes - Zener - Single 1035299-1N5351BG
Win Source Part Number: 1035299-1N5351BG Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1,000 Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 1 µA @ 10.6 V Voltage - Zener (Nom) (Vz): 14 V Impedance (Max) (Zzt): 2.5 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 1N5351BRLG; 1N5350BRLG; 1N5352BG1N5351BG.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 1N5351BGOS,2156-1N53 51BG,ONSONS1N5351BG Base Product Number: 1N5351

Win Source Part Number: 1035299-1N5351BG
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1,000
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 1 µA @ 10.6 V
Voltage - Zener (Nom) (Vz): 14 V
Impedance (Max) (Zzt): 2.5 Ohms
Mounting Type: Through Hole
Package / Case: T-18, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): 1N5351BRLG; 1N5350BRLG; 1N5352BG1N5351BG.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 1N5351BGOS,2156-1N5351BG,ONSONS1N5351BG
Base Product Number: 1N5351

Buy Now Datasheet
Singapore, Singapore
14V 5W Zener Diode
287-1N5351BG
14V 5W Zener Diode 287-1N5351BG
14V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5351BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5351BG can be used for catalog matching and distributor lookup.

14V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5351BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5351BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5351BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5351BGOS-ND
Single Zener Diodes 1N5351BGOS-ND
Zener Diode 14V 5W ±5% Through Hole Axial

Zener Diode 14V 5W ±5% Through Hole Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5351BG
Zener Diodes 1N5351BG
Zener Diodes 14V 5W

Zener Diodes 14V 5W

Buy Now Datasheet
ZEN SUR40 REG 5W 14V -LEAD FREE - 70099704 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 14V -LEAD FREE
70099704
ZEN SUR40 REG 5W 14V -LEAD FREE 70099704
ZEN SUR40 REG 5W 14V -LEAD FREE

ZEN SUR40 REG 5W 14V -LEAD FREE

Supplier's Site
Single Zener Diodes - 1N5351BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5351BG
Single Zener Diodes 1N5351BG
DIODE ZENER 14V 5W AXIAL

DIODE ZENER 14V 5W AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5351BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5351BG
Discrete Semiconductor Products - Diodes - Zener 1N5351BG
DIODE ZENER 14V 5W AXIAL

DIODE ZENER 14V 5W AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7743293 7743293P 1035299-1N5351BG 287-1N5351BG 1N5351BGOS-ND 1N5351BG 70099704 1N5351BG 1N5351BG
Product Name Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 14V 5W Zener Diode Single Zener Diodes Zener Diodes ZEN SUR40 REG 5W 14V -LEAD FREE Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Surmetic 40 Surmetic 40 T-18, Axial Bulk 017AA-2 Case 17 T-18, Axial Axial
Pin Count 2
RoHS Compliant RoHS RoHS RoHS
VZ 14 volts 14 volts 14 volts 14 volts
ZZT 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data