13V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5350BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5350BRLG can be used for catalog matching and distributor lookup.
Zener Diode 13V 5W ±5% Through Hole Axial
Zener Diode 13V 5W ±5% Through Hole Axial
1N5350BRLG, ZEN SUR40 REG 5W 13V TR
1N5350BRLG, ZEN SUR40 REG 5W 13V TR
1N5350BRLG, ZEN SUR40 REG 5W 13V TR
Manufacturer: ON Semiconductor
Win Source Part Number: 075022-1N5350BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
DIODE ZENER 13V 5W AXIAL
DIODE ZENER 13V 5W AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5350BRLG | 1N5350BRLGOSCT-ND | 8008762P | 8008762 | 075022-1N5350BRLG | 1N5350BRLG | 1N5350BRLG | 1N5350BRLG |
| Product Name | 13V 5W Zener Diode | Single Zener Diodes | Zener Diodes | Zener Diodes | Diodes - Zener - Single - 1N5350BRLG | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-201; DO-201 | Do-15 | Axial | 017AA-2 | T-18, Axial | Axial | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 13 volts | 13 volts | 13 volts | 13 volts | ||||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms | ||||
| PD | 5000 milliwatts | 5000 milliwatts |