onsemi Zener Diodes 1N5350BG

Description
5W Zener V Reg 13V, 1N5350BG
Request a Quote Datasheet
Description
5W Zener V Reg 13V, 1N5350BG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 463577P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463577P
Zener Diodes 463577P
5W Zener V Reg 13V, 1N5350BG

5W Zener V Reg 13V, 1N5350BG

Supplier's Site
Zener Diodes - 463577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463577
Zener Diodes 463577
5W Zener V Reg 13V, 1N5350BG

5W Zener V Reg 13V, 1N5350BG

Supplier's Site
Zener Diodes - 1453277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453277
Zener Diodes 1453277
5W Zener V Reg 13V, 1N5350BG

5W Zener V Reg 13V, 1N5350BG

Supplier's Site
Diodes - Zener - Single - 1N5350BG - 905705-1N5350BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5350BG
905705-1N5350BG
Diodes - Zener - Single - 1N5350BG 905705-1N5350BG
Manufacturer: ON Semiconductor Win Source Part Number: 905705-1N5350BG Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 13 V 5 W ±5% Through Hole Axial Package: T-18, Axial Package: Bulk Mounting: Through Hole Family Name: 1N5350 Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5350BG-ND, 1N5350BGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 905705-1N5350BG
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 13 V 5 W ±5% Through Hole Axial
Package: T-18, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N5350
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5350BG-ND, 1N5350BGOS

Buy Now Datasheet
 - 1N5350BG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 13 V

5 Watt Surmetic 40 Zener Voltage Regulators 13 V

Supplier's Site Datasheet
Singapore, Singapore
13V 5W Zener Diode
287-1N5350BG
13V 5W Zener Diode 287-1N5350BG
13V 5W Zener Diode, 5% Tol, Axial Product overview: 1N5350BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5350BG can be used for catalog matching and distributor lookup.

13V 5W Zener Diode, 5% Tol, Axial Product overview: 1N5350BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5350BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5350BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5350BGOS-ND
Single Zener Diodes 1N5350BGOS-ND
Zener Diode 13V 5W ±5% Through Hole Axial

Zener Diode 13V 5W ±5% Through Hole Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5350BG
Zener Diodes 1N5350BG
Zener Diodes 13V 5W

Zener Diodes 13V 5W

Buy Now Datasheet
Single Zener Diodes - 1N5350BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5350BG
Single Zener Diodes 1N5350BG
DIODE ZENER 13V 5W AXIAL

DIODE ZENER 13V 5W AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5350BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5350BG
Discrete Semiconductor Products - Diodes - Zener 1N5350BG
DIODE ZENER 13V 5W AXIAL

DIODE ZENER 13V 5W AXIAL

Supplier's Site
Fort Worth, TX, USA
Diode, Zener; 13 V (Nom.); 5 W @ +75C; Case 17-02; 2.5; 1 uA (Max.) @ 9.9 V, pbf
70099662
Diode, Zener; 13 V (Nom.); 5 W @ +75C; Case 17-02; 2.5; 1 uA (Max.) @ 9.9 V, pbf 70099662
Diode, Zener; 13 V (Nom.); 5 W @ +75C; Case 17-02; 2.5; 1 uA (Max.) @ 9.9 V, pbf

Diode, Zener; 13 V (Nom.); 5 W @ +75C; Case 17-02; 2.5; 1 uA (Max.) @ 9.9 V, pbf

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 463577P 463577 905705-1N5350BG 1N5350BG 287-1N5350BG 1N5350BGOS-ND 1N5350BG 1N5350BG 1N5350BG 70099662
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5350BG 13V 5W Zener Diode Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 13 V (Nom.); 5 W @ +75C; Case 17-02; 2.5; 1 uA (Max.) @ 9.9 V, pbf
Package DO-15; DO-15 Do-15 Axial Surmetic 40, Axial Lead Bulk 017AA-2 T-18, Axial Axial Case 17
RoHS Compliant RoHS RoHS RoHS
Pin Count 2
Tj -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data