Zener Diode, Axial Case 017AA, 12V, 5W
Zener Diode, Axial Case 017AA, 12V, 5W
Zener Diode, Axial Case 017AA, 12V, 5W
12V 5W Zener Diode, 5% Tol, Axial Product overview: 1N5349BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5349BRLG can be used for catalog matching and distributor lookup.
Zener Diode 12V 5W ±5% Through Hole Axial
Zener Diode 12V 5W ±5% Through Hole Axial
5 Watt Surmetic 40 Zener Voltage Regulators 12 V
Manufacturer: ON Semiconductor
Win Source Part Number: 119945-1N5349BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 2μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
DIODE ZENER 12V 5W AXIAL
DIODE ZENER 12V 5W AXIAL
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 6256568P | 6256568 | 287-1N5349BRLG | 1N5349BRLGOSTR-ND | 1N5349BRLG | 119945-1N5349BRLG | 1N5349BRLG | 1N5349BRLG | 1N5349BRLG |
| Product Name | Zener Diodes | Zener Diodes | 12V 5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - 1N5349BRLG | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Package | DO-15; DO-15 | Do-15 | Tape and Reel | Surmetic 40, Axial Lead | Axial | T-18, Axial | Axial | 017AA-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Pin Count | 2 | ||||||||
| VZ | 12 volts | 12 volts | 12 volts | 12 volts | |||||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms |