onsemi Single Zener Diodes 1N5349BG

Description
5 Watt Surmetic 40 Zener Voltage Regulators 12 V
Request a Quote Datasheet
Description
5 Watt Surmetic 40 Zener Voltage Regulators 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5349BG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 12 V

5 Watt Surmetic 40 Zener Voltage Regulators 12 V

Supplier's Site Datasheet
Single Zener Diodes - 1N5349BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5349BGOS-ND
Single Zener Diodes 1N5349BGOS-ND
Zener Diode 12V 5W ±5% Through Hole Axial

Zener Diode 12V 5W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 1007582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1007582
Zener Diodes 1007582
5 Watt SUR40 Zener V Reg 12V,1N5349BG

5 Watt SUR40 Zener V Reg 12V,1N5349BG

Supplier's Site
Zener Diodes - 463278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463278
Zener Diodes 463278
5 Watt SUR40 Zener V Reg 12V,1N5349BG

5 Watt SUR40 Zener V Reg 12V,1N5349BG

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 1279729-1N5349BG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279729-1N5349BG
Discrete Semiconductor Products - Diodes - Zener - Single 1279729-1N5349BG
Win Source Part Number: 1279729-1N5349BG Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1,000 Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 2.5 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: ONSONS1N5349BG,1N534 9BG,1N5349BGOS,2156- 1N5349BG Base Product Number: 1N5349

Win Source Part Number: 1279729-1N5349BG
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1,000
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 2 µA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 2.5 Ohms
Mounting Type: Through Hole
Package / Case: T-18, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: ONSONS1N5349BG,1N5349BG,1N5349BGOS,2156-1N5349BG
Base Product Number: 1N5349

Buy Now Datasheet
Singapore, Singapore
12V 5W 1A Zener Diode
287-1N5349BG
12V 5W 1A Zener Diode 287-1N5349BG
12V 5W Zener Diode, 5% Tol, Axial, 1A Product overview: 1N5349BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 5W, 1A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 5W, 1A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5349BG can be used for catalog matching and distributor lookup.

12V 5W Zener Diode, 5% Tol, Axial, 1A Product overview: 1N5349BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 5W, 1A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 5W, 1A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5349BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
ZEN SUR40 REG 5W 12V -LEAD FREE
70099703
ZEN SUR40 REG 5W 12V -LEAD FREE 70099703
ZEN SUR40 REG 5W 12V -LEAD FREE

ZEN SUR40 REG 5W 12V -LEAD FREE

Supplier's Site
Single Zener Diodes - 1N5349BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5349BG
Single Zener Diodes 1N5349BG
DIODE ZENER 12V 5W AXIAL

DIODE ZENER 12V 5W AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5349BG
Zener Diodes 1N5349BG
Zener Diodes 12V 5W

Zener Diodes 12V 5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5349BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5349BG
Discrete Semiconductor Products - Diodes - Zener 1N5349BG
DIODE ZENER 12V 5W AXIAL

DIODE ZENER 12V 5W AXIAL

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5349BG 1N5349BGOS-ND 1007582 463278 1279729-1N5349BG 287-1N5349BG 70099703 1N5349BG 1N5349BG 1N5349BG
Product Name Single Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 12V 5W 1A Zener Diode ZEN SUR40 REG 5W 12V -LEAD FREE Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package Surmetic 40, Axial Lead Do-15 017aa-01 T-18, Axial Bulk Case 17 T-18, Axial 017AA-2 Axial
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to ? C (-85 to ? F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data