The 1N5348BRL is a 5 W Zener voltage regulator diode in an axial lead, transfer-molded plastic CASE 017AA package, rated for a zener voltage of 11 V with a tolerance of ±5%. It has a maximum zener impedance of 125 Ω at the test current of 2.5 mA and a surge current rating of 430 A for an 8.3 ms pulse. The device operates within a junction temperature range of -65°C to +200°C and supports lead temperatures up to 260°C for 10 seconds during soldering. It features an ESD rating of >16 kV per the Human Body Model and is available in a Pb-Free configuration. Thermally, it has a junction-to-lead thermal resistance of 25 °C/W.
11V, 5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-41, PLASTIC, CASE 017AA-01, 2 PIN Product overview: 1N5348BRL from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 11V, 5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5348BRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5348BRL |
| Product Name | 11V 5W Voltage Regulator IC |
| Package Type | Other; Axial |