onsemi Single Zener Diodes 1N5348BG

Description
Zener Diode 11V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 11V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5348BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5348BGOS-ND
Single Zener Diodes 1N5348BGOS-ND
Zener Diode 11V 5W ±5% Through Hole Axial

Zener Diode 11V 5W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 1869358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869358P
Zener Diodes 1869358P
ON Semiconductor, 1N5348BG

ON Semiconductor, 1N5348BG

Supplier's Site
Zener Diodes - 1868753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868753
Zener Diodes 1868753
ON Semiconductor, 1N5348BG

ON Semiconductor, 1N5348BG

Supplier's Site
Zener Diodes - 1869358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869358
Zener Diodes 1869358
ON Semiconductor, 1N5348BG

ON Semiconductor, 1N5348BG

Supplier's Site
Diodes - Zener - Single - 1N5348BG - 109977-1N5348BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5348BG
109977-1N5348BG
Diodes - Zener - Single - 1N5348BG 109977-1N5348BG
Manufacturer: ON Semiconductor Win Source Part Number: 109977-1N5348BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 2.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 109977-1N5348BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 1N5348BG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 11V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 11V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
11V 5W 430mA Zener Diode
287-1N5348BG
11V 5W 430mA Zener Diode 287-1N5348BG
11V 5W Zener Diode, 5% Tol, 430mA, Axial Product overview: 1N5348BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 5W, 430mA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 5W, 430mA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5348BG can be used for catalog matching and distributor lookup.

11V 5W Zener Diode, 5% Tol, 430mA, Axial Product overview: 1N5348BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 5W, 430mA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 5W, 430mA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5348BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5348BG
Zener Diodes 1N5348BG
Zener Diodes 11V 5W

Zener Diodes 11V 5W

Buy Now Datasheet
Fort Worth, TX, USA
ZEN SUR40 REG 5W 11V -LEAD FREE
70099702
ZEN SUR40 REG 5W 11V -LEAD FREE 70099702
ZEN SUR40 REG 5W 11V -LEAD FREE

ZEN SUR40 REG 5W 11V -LEAD FREE

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5348BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5348BG
Discrete Semiconductor Products - Diodes - Zener 1N5348BG
DIODE ZENER 11V 5W AXIAL

DIODE ZENER 11V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5348BGOS-ND 1869358P 1868753 109977-1N5348BG 1N5348BG 287-1N5348BG 1N5348BG 70099702 1N5348BG
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5348BG 11V 5W 430mA Zener Diode Zener Diodes ZEN SUR40 REG 5W 11V -LEAD FREE Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to ? C (-85 to ? F) -65 to 200 C (-85 to 392 F)
Package DO-15; DO-15 Case 017aa Axial SUR-40 Bulk 017AA-2 Case 17 Axial
RoHS Compliant RoHS RoHS RoHS
Pin Count 2
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data