Manufacturer: ON Semiconductor
Win Source Part Number: 005312-1N5347BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 7.6V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Zener Diode 10V 5W ±5% Through Hole Axial
Zener Diode 10V 5W ±5% Through Hole Axial
10V 5W 5% Zener Diode, Axial, 2 Ohm Product overview: 1N5347BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 5W, 2 Ohm. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 5W, 2 Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5347BRLG can be used for catalog matching and distributor lookup.
DIODE ZENER 10V 5W AXIAL
ZEN SUR40 REG 5W 10V -LEAD FREE
DIODE ZENER 10V 5W AXIAL
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 005312-1N5347BRLG | 1N5347BRLGOSTR-ND | 6547583P | 1033917 | 287-1N5347BRLG | 1N5347BRLG | 1N5347BRLG | 70100743 | 1N5347BRLG |
| Product Name | Diodes - Zener - Single - 1N5347BRLG | Single Zener Diodes | Zener Diodes | Zener Diodes | 10V 5W 2 Ohm Zener Diode | Single Zener Diodes | Zener Diodes | ZEN SUR40 REG 5W 10V -LEAD FREE | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||||||
| Package | Axial | DO-15; DO-15 | Do-15 | Tape and Reel | T-18, Axial | 017AA-2 | Axial | ||
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | |||||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms | |||||
| PD | 5000 milliwatts | 5000 milliwatts |