onsemi Single Zener Diodes 1N5347BRL

Description
Zener Diode 10V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 10V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5347BRLOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5347BRLOSTR-ND
Single Zener Diodes 1N5347BRLOSTR-ND
Zener Diode 10V 5W ±5% Through Hole Axial

Zener Diode 10V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5347BRL - 905704-1N5347BRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5347BRL
905704-1N5347BRL
Diodes - Zener - Single - 1N5347BRL 905704-1N5347BRL
Manufacturer: ON Semiconductor Win Source Part Number: 905704-1N5347BRL Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 10 V 5 W ±5% Through Hole Axial Package: Reel - TR Package: T-18, Axial Mounting: Through Hole Part Status: Obsolete Family Name: 1N5347 Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5347BRLOSCT, 1N5347BRLOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 905704-1N5347BRL
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 10 V 5 W ±5% Through Hole Axial
Package: Reel - TR
Package: T-18, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1N5347
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5347BRLOSCT, 1N5347BRLOSTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5347BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5347BRL
Discrete Semiconductor Products - Diodes - Zener 1N5347BRL
DIODE ZENER 10V 5W AXIAL

DIODE ZENER 10V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5347BRLOSTR-ND 905704-1N5347BRL 1N5347BRL
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5347BRL Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Package Axial Axial
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C3V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1220299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details