onsemi 10V 5W Zener Diode 1N5347BG

Description
10V 5W 5% Zener Diode, Axial Product overview: 1N5347BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5347BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10V 5W 5% Zener Diode, Axial Product overview: 1N5347BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5347BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 5W Zener Diode
287-1N5347BG
10V 5W Zener Diode 287-1N5347BG
10V 5W 5% Zener Diode, Axial Product overview: 1N5347BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5347BG can be used for catalog matching and distributor lookup.

10V 5W 5% Zener Diode, Axial Product overview: 1N5347BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5347BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5347BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5347BGOS-ND
Single Zener Diodes 1N5347BGOS-ND
Zener Diode 10V 5W ±5% Through Hole Axial

Zener Diode 10V 5W ±5% Through Hole Axial

Buy Now Datasheet
 - 1N5347BG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 10 V

5 Watt Surmetic 40 Zener Voltage Regulators 10 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5347BG - 197368-1N5347BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5347BG
197368-1N5347BG
Diodes - Zener - Single - 1N5347BG 197368-1N5347BG
Manufacturer: ON Semiconductor Win Source Part Number: 197368-1N5347BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 197368-1N5347BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 7.6V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 463284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463284
Zener Diodes 463284
5Watt Zener V Reg 10V, 1N5347BG

5Watt Zener V Reg 10V, 1N5347BG

Supplier's Site
Zener Diodes - 463284P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463284P
Zener Diodes 463284P
5Watt Zener V Reg 10V, 1N5347BG

5Watt Zener V Reg 10V, 1N5347BG

Supplier's Site
Zener Diodes - 1007584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1007584
Zener Diodes 1007584
5Watt Zener V Reg 10V, 1N5347BG

5Watt Zener V Reg 10V, 1N5347BG

Supplier's Site
Single Zener Diodes - 1N5347BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5347BG
Single Zener Diodes 1N5347BG
DIODE ZENER 10V 5W AXIAL

DIODE ZENER 10V 5W AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5347BG
Zener Diodes 1N5347BG
Zener Diodes 10V 5W

Zener Diodes 10V 5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5347BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5347BG
Discrete Semiconductor Products - Diodes - Zener 1N5347BG
DIODE ZENER 10V 5W AXIAL

DIODE ZENER 10V 5W AXIAL

Supplier's Site
ZEN SUR40 REG 5W 10V -LEAD FREE - 70099701 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 10V -LEAD FREE
70099701
ZEN SUR40 REG 5W 10V -LEAD FREE 70099701
ZEN SUR40 REG 5W 10V -LEAD FREE

ZEN SUR40 REG 5W 10V -LEAD FREE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5347BG 1N5347BGOS-ND 1N5347BG 197368-1N5347BG 463284 463284P 1007584 1N5347BG 1N5347BG 1N5347BG 70099701
Product Name 10V 5W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1N5347BG Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener ZEN SUR40 REG 5W 10V -LEAD FREE
Package Bulk Surmetic 40, Axial Lead Axial 017aa-01 DO-15; DO-15 Do-15 T-18, Axial 017AA-2 Axial Case 17
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts
ZZT 2 ohms 2 ohms 2 ohms 2 ohms
PD 5000 milliwatts 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data