onsemi Single Zener Diodes 1N5347B

Description
Zener Diode 10V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 10V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5347BOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5347BOS-ND
Single Zener Diodes 1N5347BOS-ND
Zener Diode 10V 5W ±5% Through Hole Axial

Zener Diode 10V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5347B - 813547-1N5347B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5347B
813547-1N5347B
Diodes - Zener - Single - 1N5347B 813547-1N5347B
Manufacturer: ON Semiconductor Win Source Part Number: 813547-1N5347B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 10V Part Status: Obsolete (End Of Life) Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 2 Ohms Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 5μA at 7.6V Part Number Series: 1N5347

Manufacturer: ON Semiconductor
Win Source Part Number: 813547-1N5347B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 5W
Voltage - Zener (Nom) (Vz): 10V
Part Status: Obsolete (End Of Life)
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 2 Ohms
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 5μA at 7.6V
Part Number Series: 1N5347

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N5347B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5347B
Discrete Semiconductor Products - Diodes - Zener 1N5347B
DIODE ZENER 10V 5W AXIAL

DIODE ZENER 10V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5347BOS-ND 813547-1N5347B 1N5347B
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5347B Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
VZ 10 volts 10 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C43,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details