Manufacturer: ON Semiconductor
Win Source Part Number: 1002255-1N5346BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 7.5μA @ 6.9V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 2 Ohm
Family Name: 1N5346B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Alternative Parts (Cross-Reference): 1N5346B/TR8; 1N5346Be3; 1N5346Be3TR; 1N5346BTR;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
5W 9.1V Zener Diode, Axial, 5% Tol Product overview: 1N5346BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 9.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5346BRLG can be used for catalog matching and distributor lookup.
Zener Diode 9.1V 5W ±5% Through Hole Axial
Zener Diode 9.1V 5W ±5% Through Hole Axial
DIODE ZENER 9.1V 5W AXIAL
DIODE ZENER 9.1V 5W AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002255-1N5346BRLG | 287-1N5346BRLG | 1033916 | 6547577P | 1N5346BRLGOSCT-ND | 1N5346BRLG | 1N5346BRLG |
| Product Name | Diodes - Zener - Single - 1N5346BRLG | 5W 9.1V Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | Axial | Tape and Reel | Do-15 | DO-15; DO-15 | Axial | T-18, Axial | |
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | 9.1 volts | |||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms | |||
| PD | 5000 milliwatts | 5000 milliwatts |