onsemi Single Zener Diodes 1N5346BRL

Description
Zener Diode 9.1V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 9.1V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5346BRLOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5346BRLOSTR-ND
Single Zener Diodes 1N5346BRLOSTR-ND
Zener Diode 9.1V 5W ±5% Through Hole Axial

Zener Diode 9.1V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5346BRL - 854337-1N5346BRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5346BRL
854337-1N5346BRL
Diodes - Zener - Single - 1N5346BRL 854337-1N5346BRL
Manufacturer: ON Semiconductor Win Source Part Number: 854337-1N5346BRL Features: Zener Diode 9.1 V 5 W Package: Reel - TR Part Status: Obsolete Family Name: 1N5346 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5346BRLOSTR, 1N5346BRLOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 854337-1N5346BRL
Features: Zener Diode 9.1 V 5 W
Package: Reel - TR
Part Status: Obsolete
Family Name: 1N5346
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5346BRLOSTR, 1N5346BRLOSCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5346BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5346BRL
Discrete Semiconductor Products - Diodes - Zener 1N5346BRL
DIODE ZENER 9.1V 5W AXIAL

DIODE ZENER 9.1V 5W AXIAL

Supplier's Site
Single Zener Diodes - 1N5346BRL - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5346BRL
Single Zener Diodes 1N5346BRL
DIODE ZENER 9.1V 5W AXIAL

DIODE ZENER 9.1V 5W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5346BRLOSTR-ND 854337-1N5346BRL 1N5346BRL 1N5346BRL
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5346BRL Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Removed; Obsolete
Package Axial T-18, Axial
Unlock Full Specs
to access all available technical data