Manufacturer: onsemi
Category: Discrete Semiconductor Products -Diodes Zener -Single Zener Diodes
Package: Bulk
Package / Case: T-18, Axial
Mounting Type: Through Hole
Operating Temperature: -65°C ~ 200°C
Supplier Device Package: Axial
Base Product Number: 1N5346
Power - Max: 5 W
Product Status: Active
9.1V 5W Zener Diode, 5% Tol, Axial Product overview: 1N5346BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5346BG can be used for catalog matching and distributor lookup.
Zener Diode 9.1V 5% 5W Axial Case017AA
Zener Diode 9.1V 5% 5W Axial Case017AA
Zener Diode 9.1V 5% 5W Axial Case017AA
Zener Diode 9.1V 5W ±5% Through Hole Axial
Zener Diode, 9.1V V(Z), 5%, 5W, Silicon, Unidirectional
DIODE ZENER 9.1V 5W AXIAL
DIODE ZENER 9.1V 5W AXIAL
DIODE, ZENER; 9.1 V (NOM.); 5 W @ +75C;CASE 17-02; 2; 7.5 UA (MAX.) @ 6.9 V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5346BG | 7743284P | 7743284 | 1N5346BGOS-ND | 1N5346BG | 1N5346BG | 1N5346BG | 1N5346BG | 70099458 | |
| Product Name | Discrete Semiconductor Products -Diodes Zener -Single Zener Diodes | 9.1V 5W Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | DIODE, ZENER; 9.1 V (NOM.); 5 W @ +75C;CASE 17-02; 2; 7.5 UA (MAX.) @ 6.9 V | |
| Package | T-18, Axial | Bulk | DO-15; DO-15 | Surmetic 40 | SUR-40 | 017AA-2 | T-18, Axial | Axial | Case 17 | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to ? C (-85 to ? F) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | |||||||
| ZZT | 2 ohms | 2 ohms | 2 ohms |