Zener Diode 8.2V 5W ±5% Through Hole Axial
Zener Diode 8.2V 5W ±5% Through Hole Axial
5W 8.2V Zener Diode, Axial, 5% Tol Product overview: 1N5344BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 8.2V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5344BRLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1002254-1N5344BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 6.2V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 1.5 Ohm
Family Name: 1N5344B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Alternative Parts (Cross-Reference): 1N5344BTR; 1N5344B; 1N5344BE3/TR8; 1N5344B/TR12;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
DIODE ZENER 8.2V 5W AXIAL
DIODE ZENER 8.2V 5W AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5344BRLGOSCT-ND | 6547561P | 6547561 | 287-1N5344BRLG | 1002254-1N5344BRLG | 1N5344BRLG | 1N5344BRLG | 1N5344BRLG |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | 5W 8.2V Zener Diode | Diodes - Zener - Single - 1N5344BRLG | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Package | DO-15; DO-15 | Do-15 | Tape and Reel | Axial | Axial | 017AA-2 | T-18, Axial | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Pin Count | 2 | |||||||
| VZ | 8.2 volts | 8.2 volts | 8.2 volts | 8.2 volts |