Manufacturer: onsemi
Win Source Part Number: 1324902-1N5344BG
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Bulk
Standard Package: 1,000
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 6.2 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 1.5 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
Case / Package: T-18, Axial
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5344BG-ND,1N5344BG
Base Product Number: 1N5344
RoHS Status: ROHS3 Compliant
Zener Diode 8.2V 5W ±5% Through Hole Axial
5W 8.2V 5% Axial Zener Diode Product overview: 1N5344BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 8.2V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5344BG can be used for catalog matching and distributor lookup.
DIODE ZENER 8.2V 5W AXIAL
DIODE ZENER 8.2V 5W AXIAL
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324902-1N5344BG | 1N5344BGOS-ND | 1844141 | 1844682P | 287-1N5344BG | 1N5344BG | 1N5344BG | 1N5344BG |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Zener Diodes | 5W 8.2V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | T-18, Axial | Case 017aa | DO-15; DO-15 | Bulk | T-18, Axial | Axial | 017AA-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VZ | 8.2 volts | 8.2 volts | 8.2 volts | 8.2 volts | ||||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms | ||||
| IR | 0.0100 mA | 0.0100 mA | 10 mA |