onsemi Zener Diodes 1N5343BRLG

Description
7.5V Zener diode,1N5343BRLG 5W
Request a Quote Datasheet
Description
7.5V Zener diode,1N5343BRLG 5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1033914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1033914
Zener Diodes 1033914
7.5V Zener diode,1N5343BRLG 5W

7.5V Zener diode,1N5343BRLG 5W

Supplier's Site
Zener Diodes - 6547555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6547555
Zener Diodes 6547555
7.5V Zener diode,1N5343BRLG 5W

7.5V Zener diode,1N5343BRLG 5W

Supplier's Site
Zener Diodes - 6547555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6547555P
Zener Diodes 6547555P
7.5V Zener diode,1N5343BRLG 5W

7.5V Zener diode,1N5343BRLG 5W

Supplier's Site
Diodes - Zener - Single - 1N5343BRLG - 1002253-1N5343BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5343BRLG
1002253-1N5343BRLG
Diodes - Zener - Single - 1N5343BRLG 1002253-1N5343BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002253-1N5343BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 5.7V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 1.5 Ohm Family Name: 1N5343B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1002253-1N5343BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 5.7V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 1.5 Ohm
Family Name: 1N5343B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
 - 1N5343BRLG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 7.5V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 7.5V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
7.5V 5W Zener Diode
287-1N5343BRLG
7.5V 5W Zener Diode 287-1N5343BRLG
7.5V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5343BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5343BRLG can be used for catalog matching and distributor lookup.

7.5V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5343BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5343BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5343BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5343BRLGOSTR-ND
Single Zener Diodes 1N5343BRLGOSTR-ND
Zener Diode 7.5V 5W ±5% Through Hole Axial

Zener Diode 7.5V 5W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5343BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5343BRLGOSCT-ND
Single Zener Diodes 1N5343BRLGOSCT-ND
Zener Diode 7.5V 5W ±5% Through Hole Axial

Zener Diode 7.5V 5W ±5% Through Hole Axial

Buy Now Datasheet
ZEN SUR40 REG 5W 7.5V -LEAD FREE - 70099699 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 7.5V -LEAD FREE
70099699
ZEN SUR40 REG 5W 7.5V -LEAD FREE 70099699
ZEN SUR40 REG 5W 7.5V -LEAD FREE

ZEN SUR40 REG 5W 7.5V -LEAD FREE

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5343BRLG
Zener Diodes 1N5343BRLG
Zener Diodes 7.5V 5W

Zener Diodes 7.5V 5W

Buy Now Datasheet
Single Zener Diodes - 1N5343BRLG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5343BRLG
Single Zener Diodes 1N5343BRLG
DIODE ZENER 7.5V 5W AXIAL

DIODE ZENER 7.5V 5W AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5343BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5343BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5343BRLG
DIODE ZENER 7.5V 5W AXIAL

DIODE ZENER 7.5V 5W AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1033914 6547555P 1002253-1N5343BRLG 1N5343BRLG 287-1N5343BRLG 1N5343BRLGOSTR-ND 70099699 1N5343BRLG 1N5343BRLG 1N5343BRLG
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5343BRLG 7.5V 5W Zener Diode Single Zener Diodes ZEN SUR40 REG 5W 7.5V -LEAD FREE Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Do-15 DO-15; DO-15 Axial SUR-40 Tape and Reel Case 17 017AA-2 T-18, Axial Axial
Pin Count 2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active Active
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data