onsemi 5W 7.5V Zener Diode 1N5343BG

Description
5W 7.5V Zener Diode, Axial, 5% Tol Product overview: 1N5343BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 7.5V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5343BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5W 7.5V Zener Diode, Axial, 5% Tol Product overview: 1N5343BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 7.5V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5343BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5W 7.5V Zener Diode
287-1N5343BG
5W 7.5V Zener Diode 287-1N5343BG
5W 7.5V Zener Diode, Axial, 5% Tol Product overview: 1N5343BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 7.5V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5343BG can be used for catalog matching and distributor lookup.

5W 7.5V Zener Diode, Axial, 5% Tol Product overview: 1N5343BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 7.5V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5343BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5343BG - 1002252-1N5343BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5343BG
1002252-1N5343BG
Diodes - Zener - Single - 1N5343BG 1002252-1N5343BG
Manufacturer: ON Semiconductor Win Source Part Number: 1002252-1N5343BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 5.7V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 1.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002252-1N5343BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 5.7V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 1.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 1844140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844140
Zener Diodes 1844140
ZEN SUR40 REG 5W 7.5V

ZEN SUR40 REG 5W 7.5V

Supplier's Site
Zener Diodes - 1844660P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844660P
Zener Diodes 1844660P
ZEN SUR40 REG 5W 7.5V

ZEN SUR40 REG 5W 7.5V

Supplier's Site
Zener Diodes - 1844660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844660
Zener Diodes 1844660
ZEN SUR40 REG 5W 7.5V

ZEN SUR40 REG 5W 7.5V

Supplier's Site
Single Zener Diodes - 1N5343BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5343BGOS-ND
Single Zener Diodes 1N5343BGOS-ND
Zener Diode 7.5V 5W ±5% Through Hole Axial

Zener Diode 7.5V 5W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5343BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5343BG
Discrete Semiconductor Products - Diodes - Zener 1N5343BG
DIODE ZENER 7.5V 5W AXIAL

DIODE ZENER 7.5V 5W AXIAL

Supplier's Site
Single Zener Diodes - 1N5343BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5343BG
Single Zener Diodes 1N5343BG
DIODE ZENER 7.5V 5W AXIAL

DIODE ZENER 7.5V 5W AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5343BG
Zener Diodes 1N5343BG
Zener Diodes 7.5V 5W

Zener Diodes 7.5V 5W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5343BG 1002252-1N5343BG 1844140 1844660P 1N5343BGOS-ND 1N5343BG 1N5343BG 1N5343BG
Product Name 5W 7.5V Zener Diode Diodes - Zener - Single - 1N5343BG Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Bulk Axial Case 017aa DO-15; DO-15 Axial T-18, Axial 017AA-2
RoHS Compliant RoHS RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts
ZZT 2 ohms 2 ohms 2 ohms 2 ohms
PD 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data