onsemi 7.5V 5W Zener Diode 1N5343B

Description
DIODE ZENER 7.5V 5W AXIAL Product overview: 1N5343B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5343B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 7.5V 5W AXIAL Product overview: 1N5343B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5343B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5V 5W Zener Diode
287-1N5343B
7.5V 5W Zener Diode 287-1N5343B
DIODE ZENER 7.5V 5W AXIAL Product overview: 1N5343B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5343B can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 5W AXIAL Product overview: 1N5343B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5343B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5343BOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5343BOS-ND
Single Zener Diodes 1N5343BOS-ND
Zener Diode 7.5V 5W ±5% Through Hole Axial

Zener Diode 7.5V 5W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5343B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5343B
Discrete Semiconductor Products - Diodes - Zener 1N5343B
DIODE ZENER 7.5V 5W AXIAL

DIODE ZENER 7.5V 5W AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-1N5343B 1N5343BOS-ND 1N5343B
Product Name 7.5V 5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk Axial
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C4V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4483 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details