Manufacturer: ON Semiconductor
Win Source Part Number: 854334-1N5342BG
Features: Zener Diode 6.8 V 5 W
Package: Bulk
Family Name: 1N5342
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5342BG-ND, 1N5342BGOS
Zener Diode 6.8V 5W ±5% Through Hole Axial
5W 6.8V Zener Diode, 5% Tol, Axial Product overview: 1N5342BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 6.8V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5342BG can be used for catalog matching and distributor lookup.
DIODE ZENER 6.8V 5W AXIAL
DIODE ZENER 6.8V 5W AXIAL
ZEN SUR40 REG 5W 6.8V -LEAD FREE
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 463818 | 854334-1N5342BG | 1N5342BGOS-ND | 287-1N5342BG | 1N5342BG | 1N5342BG | 70099674 | 1N5342BG |
| Product Name | Zener Diodes | Diodes - Zener - Single - 1N5342BG | Single Zener Diodes | 5W 6.8V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | ZEN SUR40 REG 5W 6.8V -LEAD FREE | Zener Diodes |
| Package | Do-15 | Bulk | T-18, Axial | Axial | Case 17 | 017AA-2 | ||
| Pin Count | 2 | |||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to ? C (-85 to ? F) | |||
| VZ | 6.8 volts | 6.8 volts | 6.8 volts |