onsemi Single Zener Diodes 1N5341BRLG

Description
Zener Diode 6.2V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 6.2V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5341BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5341BRLGOSCT-ND
Single Zener Diodes 1N5341BRLGOSCT-ND
Zener Diode 6.2V 5W ±5% Through Hole Axial

Zener Diode 6.2V 5W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5341BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5341BRLGOSTR-ND
Single Zener Diodes 1N5341BRLGOSTR-ND
Zener Diode 6.2V 5W ±5% Through Hole Axial

Zener Diode 6.2V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5341BRLG - 1002249-1N5341BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5341BRLG
1002249-1N5341BRLG
Diodes - Zener - Single - 1N5341BRLG 1002249-1N5341BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002249-1N5341BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 1μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 1 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1002249-1N5341BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 1 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diodes - 1035049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1035049
Zener Diodes 1035049
Diode Zener 6.2V 5% 5W Case 017AA-01

Diode Zener 6.2V 5% 5W Case 017AA-01

Supplier's Site
Zener Diodes - 6878133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878133
Zener Diodes 6878133
Diode Zener 6.2V 5% 5W Case 017AA-01

Diode Zener 6.2V 5% 5W Case 017AA-01

Supplier's Site
Zener Diodes - 6878133P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878133P
Zener Diodes 6878133P
Diode Zener 6.2V 5% 5W Case 017AA-01

Diode Zener 6.2V 5% 5W Case 017AA-01

Supplier's Site
 - 1N5341BRLG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 6.2 V

5 Watt Surmetic 40 Zener Voltage Regulators 6.2 V

Supplier's Site Datasheet
Singapore, Singapore
5W 6.2V Zener Diode
287-1N5341BRLG
5W 6.2V Zener Diode 287-1N5341BRLG
5W 6.2V Zener Diode, Axial, 5% Tol Product overview: 1N5341BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 6.2V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5341BRLG can be used for catalog matching and distributor lookup.

5W 6.2V Zener Diode, Axial, 5% Tol Product overview: 1N5341BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 6.2V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5341BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5341BRLG
Zener Diodes 1N5341BRLG
Zener Diodes 6.2V 5W

Zener Diodes 6.2V 5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5341BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5341BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5341BRLG
DIODE ZENER 6.2V 5W AXIAL

DIODE ZENER 6.2V 5W AXIAL

Supplier's Site
Single Zener Diodes - 1N5341BRLG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5341BRLG
Single Zener Diodes 1N5341BRLG
DIODE ZENER 6.2V 5W AXIAL

DIODE ZENER 6.2V 5W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5341BRLGOSCT-ND 1002249-1N5341BRLG 1035049 6878133P 1N5341BRLG 287-1N5341BRLG 1N5341BRLG 1N5341BRLG 1N5341BRLG
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5341BRLG Zener Diodes Zener Diodes 5W 6.2V Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active Active
Package Axial Do-15 DO-15; DO-15 Surmetic 40, Axial Lead Tape and Reel 017AA-2 Axial T-18, Axial
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C3V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers