onsemi Diodes - Zener - Single - 1N5341BG 1N5341BG

Description
Zener Diode, 6.2V V(Z), 5%, 5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 6.2V V(Z), 5%, 5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5341BG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 6.2V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5341BG - 851555-1N5341BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5341BG
851555-1N5341BG
Diodes - Zener - Single - 1N5341BG 851555-1N5341BG
Manufacturer: ON Semiconductor Win Source Part Number: 851555-1N5341BG Features: Zener Diode 6.2 V 5 W Package: Bulk Family Name: 1N5341 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5341BG-ND, 1N5341BGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 851555-1N5341BG
Features: Zener Diode 6.2 V 5 W
Package: Bulk
Family Name: 1N5341
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5341BG-ND, 1N5341BGOS

Buy Now Datasheet
Zener Diodes - 463795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463795P
Zener Diodes 463795P
5W Zener V Reg 6.2V, 1N5341BG

5W Zener V Reg 6.2V, 1N5341BG

Supplier's Site
Zener Diodes - 463795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463795
Zener Diodes 463795
5W Zener V Reg 6.2V, 1N5341BG

5W Zener V Reg 6.2V, 1N5341BG

Supplier's Site
Zener Diodes - 1703364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1703364
Zener Diodes 1703364
5W Zener V Reg 6.2V, 1N5341BG

5W Zener V Reg 6.2V, 1N5341BG

Supplier's Site
Single Zener Diodes - 1N5341BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5341BGOS-ND
Single Zener Diodes 1N5341BGOS-ND
Zener Diode 6.2V 5W ±5% Through Hole Axial

Zener Diode 6.2V 5W ±5% Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
5W 6.2V Zener Diode
287-1N5341BG
5W 6.2V Zener Diode 287-1N5341BG
5W 6.2V Zener Diode, Axial, 5% Tol Product overview: 1N5341BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 6.2V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5341BG can be used for catalog matching and distributor lookup.

5W 6.2V Zener Diode, Axial, 5% Tol Product overview: 1N5341BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 6.2V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5341BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5341BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5341BG
Discrete Semiconductor Products - Diodes - Zener 1N5341BG
DIODE ZENER 6.2V 5W AXIAL

DIODE ZENER 6.2V 5W AXIAL

Supplier's Site
Single Zener Diodes - 1N5341BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5341BG
Single Zener Diodes 1N5341BG
DIODE ZENER 6.2V 5W AXIAL

DIODE ZENER 6.2V 5W AXIAL

Supplier's Site Datasheet
Fort Worth, TX, USA
ZEN SUR40 REG 5W 6.2V -LEAD FREE
70099698
ZEN SUR40 REG 5W 6.2V -LEAD FREE 70099698
ZEN SUR40 REG 5W 6.2V -LEAD FREE

ZEN SUR40 REG 5W 6.2V -LEAD FREE

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5341BG
Zener Diodes 1N5341BG
Zener Diodes 6.2V 5W

Zener Diodes 6.2V 5W

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5341BG 851555-1N5341BG 463795P 463795 1N5341BGOS-ND 287-1N5341BG 1N5341BG 1N5341BG 70099698 1N5341BG
Product Name Diodes - Zener - Single - 1N5341BG Zener Diodes Zener Diodes Single Zener Diodes 5W 6.2V Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes ZEN SUR40 REG 5W 6.2V -LEAD FREE Zener Diodes
Life Cycle Stage Active Active
Package SUR-40 DO-15; DO-15 017aa-01 Bulk Axial T-18, Axial Case 17 017AA-2
RoHS Compliant RoHS RoHS RoHS
Pin Count 2
Tj -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data