Manufacturer: ON Semiconductor
Win Source Part Number: 1002247-1N5340BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 3V
Voltage - Zener (Nom) (Vz): 6V
Impedance (Max) (Zzt): 1 Ohm
Family Name: 1N5340B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Alternative Parts (Cross-Reference): 1N5340B; 1N5340Be3TR ; 1N5340BE3/TR13; 1N5340BTR;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Zener Diode 6V 5W ±5% Through Hole Axial
Zener Diode 6V 5W ±5% Through Hole Axial
Zener Diode, 6V V(Z), 5%, 5W, Silicon, Unidirectional
DIODE ZENER 6V 5W AXIAL
ZENER DIODE, 6V, 5W, AXIAL LEADED; Zener Voltage Vz Typ:6V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53 Series; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002247-1N5340BRLG | 1N5340BRLGOSTR-ND | 1N5340BRLG | 1N5340BRLG | 50AC8372 | 1N5340BRLG |
| Product Name | Diodes - Zener - Single - 1N5340BRLG | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 6V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | |||
| Package | Axial | SUR-40 | Axial | Axial Leaded | 017AA-2 | |
| VZ | 6 volts | 6 volts | 6 volts | |||
| ZZT | 1 ohms | 1 ohms | ||||
| PD | 5000 milliwatts | 5000 milliwatts |