Manufacturer: ON Semiconductor
Win Source Part Number: 1002246-1N5340BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 3V
Voltage - Zener (Nom) (Vz): 6V
Impedance (Max) (Zzt): 1 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
5 Watt Surmetic 40 Zener Voltage Regulators 6 V
6V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5340BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5340BG can be used for catalog matching and distributor lookup.
Zener Diode 6V 5W ±5% Through Hole Axial
DIODE ZENER 6V 5W AXIAL
DIODE ZENER 6V 5W AXIAL
ZEN SUR40 REG 5W 6.0V -LEAD FREE
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002246-1N5340BG | 1N5340BG | 287-1N5340BG | 1844139 | 1844636P | 1N5340BGOS-ND | 1N5340BG | 1N5340BG | 1N5340BG | 70099697 |
| Product Name | Diodes - Zener - Single - 1N5340BG | 6V 5W Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | ZEN SUR40 REG 5W 6.0V -LEAD FREE | |
| Life Cycle Stage | Active | Active | Active | |||||||
| Package | Axial | Surmetic 40, Axial Lead | Bulk | Case 017aa | DO-15; DO-15 | Axial | T-18, Axial | 017AA-2 | Case 17 | |
| VZ | 6 volts | 6 volts | 6 volts | 6 volts | ||||||
| ZZT | 1 ohms | 1 ohms | 1 ohms | 1 ohms | ||||||
| PD | 5000 milliwatts | 5000 milliwatts | 5000 milliwatts |