onsemi Single Zener Diodes 1N5339B

Description
Zener Diode 5.6V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 5.6V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5339BOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5339BOS-ND
Single Zener Diodes 1N5339BOS-ND
Zener Diode 5.6V 5W ±5% Through Hole Axial

Zener Diode 5.6V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5339B - 854331-1N5339B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5339B
854331-1N5339B
Diodes - Zener - Single - 1N5339B 854331-1N5339B
Manufacturer: ON Semiconductor Win Source Part Number: 854331-1N5339B Features: Zener Diode 5.6 V 5 W Package: Bulk Part Status: Obsolete Family Name: 1N5339 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 854331-1N5339B
Features: Zener Diode 5.6 V 5 W
Package: Bulk
Part Status: Obsolete
Family Name: 1N5339
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5339B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5339B
Discrete Semiconductor Products - Diodes - Zener 1N5339B
DIODE ZENER 5.6V 5W AXIAL

DIODE ZENER 5.6V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5339BOS-ND 854331-1N5339B 1N5339B
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5339B Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Removed; Obsolete
Package Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6634 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details