Manufacturer: ON Semiconductor
Win Source Part Number: 854330-1N5338B
Features: Zener Diode 5.1 V 5 W
Package: Bulk
Part Status: Obsolete
Family Name: 1N5338
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 5.1V 5W AXIAL Product overview: 1N5338B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5338B can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 5W ±5% Through Hole Axial
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE ZENER 5.1V 5W AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Diodes | Zener Diodes |
| Product Number | 854330-1N5338B | 287-1N5338B | 1N5338BOS-ND | 1N5338B | 1N5338B |
| Product Name | Diodes - Zener - Single - 1N5338B | 5.1V 5W Zener Diode | Single Zener Diodes | 5.1 V, 5 W, SILICON, UNIDIRECTIONAL VOLT. | Discrete Semiconductor Products - Diodes - Zener |
| Package | Bulk | Axial | |||
| RoHS Compliant | RoHS | ||||
| VZ | 5.1 volts | 5.1 volts | |||
| ZZT | 2 ohms | 2 ohms |