onsemi Single Zener Diodes 1N5337BRLG

Description
Zener Diode 4.7V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 4.7V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5337BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5337BRLGOSTR-ND
Single Zener Diodes 1N5337BRLGOSTR-ND
Zener Diode 4.7V 5W ±5% Through Hole Axial

Zener Diode 4.7V 5W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5337BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5337BRLGOSCT-ND
Single Zener Diodes 1N5337BRLGOSCT-ND
Zener Diode 4.7V 5W ±5% Through Hole Axial

Zener Diode 4.7V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5337BRLG - 1002242-1N5337BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5337BRLG
1002242-1N5337BRLG
Diodes - Zener - Single - 1N5337BRLG 1002242-1N5337BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002242-1N5337BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 2 Ohm Family Name: 1N5337B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Alternative Parts (Cross-Reference): 1N5337B; 1N5337BE3/TR12; 1N5337B; 1N5337Be3TR; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002242-1N5337BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 2 Ohm
Family Name: 1N5337B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Alternative Parts (Cross-Reference): 1N5337B; 1N5337BE3/TR12; 1N5337B; 1N5337Be3TR;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 7925307P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925307P
Zener Diodes 7925307P
Zener Diode 5W Surmetic 4.7V 5% Axial

Zener Diode 5W Surmetic 4.7V 5% Axial

Supplier's Site
Zener Diodes - 7925307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925307
Zener Diodes 7925307
Zener Diode 5W Surmetic 4.7V 5% Axial

Zener Diode 5W Surmetic 4.7V 5% Axial

Supplier's Site
Zener Diodes - 1703537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1703537
Zener Diodes 1703537
Zener Diode 5W Surmetic 4.7V 5% Axial

Zener Diode 5W Surmetic 4.7V 5% Axial

Supplier's Site
Singapore, Singapore
4.7V 5W Zener Diode
287-1N5337BRLG
4.7V 5W Zener Diode 287-1N5337BRLG
4.7V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5337BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5337BRLG can be used for catalog matching and distributor lookup.

4.7V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5337BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5337BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5337BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5337BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5337BRLG
DIODE ZENER 4.7V 5W AXIAL

DIODE ZENER 4.7V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5337BRLGOSTR-ND 1002242-1N5337BRLG 7925307P 287-1N5337BRLG 1N5337BRLG
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5337BRLG Zener Diodes 4.7V 5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active
Package Axial Tape and Reel Axial
VZ 4.7 volts 4.7 volts 4.7 volts
ZZT 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data