onsemi Zener Diodes 1N5337BG

Description
4.7V Zener diode,1N5337B 5W
Request a Quote Datasheet
Description
4.7V Zener diode,1N5337B 5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1033902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1033902
Zener Diodes 1033902
4.7V Zener diode,1N5337B 5W

4.7V Zener diode,1N5337B 5W

Supplier's Site
Zener Diodes - 6256552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6256552
Zener Diodes 6256552
4.7V Zener diode,1N5337B 5W

4.7V Zener diode,1N5337B 5W

Supplier's Site
Zener Diodes - 6256552P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6256552P
Zener Diodes 6256552P
4.7V Zener diode,1N5337B 5W

4.7V Zener diode,1N5337B 5W

Supplier's Site
Diodes - Zener - Single - 1N5337BG - 905702-1N5337BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5337BG
905702-1N5337BG
Diodes - Zener - Single - 1N5337BG 905702-1N5337BG
Manufacturer: ON Semiconductor Win Source Part Number: 905702-1N5337BG Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 4.7 V 5 W ±5% Through Hole Axial Package: T-18, Axial Package: Bulk Mounting: Through Hole Family Name: 1N5337 Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 905702-1N5337BG
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 4.7 V 5 W ±5% Through Hole Axial
Package: T-18, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N5337
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Singapore, Singapore
5W 4.7V Zener Diode
287-1N5337BG
5W 4.7V Zener Diode 287-1N5337BG
5W 4.7V Zener Diode, Axial, 5% Tol Product overview: 1N5337BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 4.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 4.7V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5337BG can be used for catalog matching and distributor lookup.

5W 4.7V Zener Diode, Axial, 5% Tol Product overview: 1N5337BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 4.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 4.7V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5337BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5337BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5337BGOS-ND
Single Zener Diodes 1N5337BGOS-ND
Zener Diode 4.7V 5W ±5% Through Hole Axial

Zener Diode 4.7V 5W ±5% Through Hole Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5337BG
Zener Diodes 1N5337BG
Zener Diodes 4.7V 5W

Zener Diodes 4.7V 5W

Buy Now Datasheet
Single Zener Diodes - 1N5337BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5337BG
Single Zener Diodes 1N5337BG
DIODE ZENER 4.7V 5W AXIAL

DIODE ZENER 4.7V 5W AXIAL

Supplier's Site Datasheet
ZEN SUR40 REG 5W 4.7V -LEAD FREE - 70099694 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 4.7V -LEAD FREE
70099694
ZEN SUR40 REG 5W 4.7V -LEAD FREE 70099694
ZEN SUR40 REG 5W 4.7V -LEAD FREE

ZEN SUR40 REG 5W 4.7V -LEAD FREE

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5337BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5337BG
Discrete Semiconductor Products - Diodes - Zener 1N5337BG
DIODE ZENER 4.7V 5W AXIAL

DIODE ZENER 4.7V 5W AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1033902 6256552P 905702-1N5337BG 287-1N5337BG 1N5337BGOS-ND 1N5337BG 1N5337BG 70099694 1N5337BG
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5337BG 5W 4.7V Zener Diode Single Zener Diodes Zener Diodes Single Zener Diodes ZEN SUR40 REG 5W 4.7V -LEAD FREE Discrete Semiconductor Products - Diodes - Zener
Package Do-15 DO-15; DO-15 Axial Bulk 017AA-2 T-18, Axial Case 17 Axial
Pin Count 2
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to ? C (-85 to ? F) -65 to 200 C (-85 to 392 F)
VZ 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data