Zener Diode 4.7V 5W ±5% Through Hole Axial
DIODE ZENER 4.7V 5W AXIAL
DIODE ZENER 4.7V 5W AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5337BOS-ND | 1N5337B | 1N5337B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | Axial | T-18, Axial |