The 1N5336BRLG is a 5-watt Zener voltage regulator in an axial lead, transfer-molded plastic CASE 017AA package. It has a nominal Zener voltage of 4.3 V with a tolerance of ±5%, a maximum Zener impedance of 290 Ω at the test current of 2 mA, and a maximum surge current rating of 180 W for an 8.3 ms pulse. The device supports a maximum steady-state power dissipation of 5 W at 25°C with a derating of 40 mW/°C above that temperature. The junction-to-lead thermal resistance is 25 °C/W. The operating and storage junction temperature range is -65°C to +200°C, with a maximum lead temperature of 260°C for 10 seconds during soldering. The ESD rating exceeds 16 kV per the Human Body Model. The "G" suffix indicates a Pb-Free package. The part is available in tape and reel packaging as 1N5336BRL, G.
5 Watt Surmetic 40 Zener Voltage Regulators 4.3 V, Surmetic 40, Axial Lead, 4000-REEL Product overview: 1N5336BRLG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 4.3 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5336BRLG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5336BRLG |
| Product Name | Zener 4.3 V Voltage Regulator IC |
| Package Type | Other; Axial |