The 1N5336BRL is a 5 W Zener voltage regulator diode in an axial lead, transfer-molded plastic CASE 017AA package. It has a nominal Zener voltage of 4.3 V with a tolerance of ±5%, a maximum Zener impedance of 290 Ω at 2 A test current, and a maximum DC Zener current of 1.16 A at 25°C. It supports a surge rating of up to 180 W at 8.3 ms, operates over a junction temperature range of -65°C to +200°C, and meets an ESD rating of Class 3 (>16 kV) per the Human Body Model. The device is available in Pb-Free packaging and is designed for stable voltage regulation in power management applications.
4.3V, 5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-41, PLASTIC, CASE 017AA-01, 2 PIN Product overview: 1N5336BRL from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.3V, 5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5336BRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5336BRL |
| Product Name | 4.3V 5W Voltage Regulator IC |
| Package Type | Other; Axial |