onsemi Zener Diodes 1N5336BG

Description
Zener Diode 4.3V 5% 5W Axial Case017AA
Request a Quote Datasheet
Description
Zener Diode 4.3V 5% 5W Axial Case017AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7743280P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743280P
Zener Diodes 7743280P
Zener Diode 4.3V 5% 5W Axial Case017AA

Zener Diode 4.3V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 1630833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1630833
Zener Diodes 1630833
Zener Diode 4.3V 5% 5W Axial Case017AA

Zener Diode 4.3V 5% 5W Axial Case017AA

Supplier's Site
Singapore, Singapore
4.3V 5W Zener Diode
287-1N5336BG
4.3V 5W Zener Diode 287-1N5336BG
4.3V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5336BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5336BG can be used for catalog matching and distributor lookup.

4.3V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5336BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5336BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5336BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5336BGOS-ND
Single Zener Diodes 1N5336BGOS-ND
Zener Diode 4.3V 5W ±5% Through Hole Axial

Zener Diode 4.3V 5W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1125466-1N5336BG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1125466-1N5336BG
Discrete Semiconductor Products - Diodes - Zener - Single 1125466-1N5336BG
Win Source Part Number: 1125466-1N5336BG Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1,000 Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 2 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 1N 5336BG; 1N5336BG.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: ONSONS1N5336BG,1N533 6BGOS,2156-1N5336BG Base Product Number: 1N5336

Win Source Part Number: 1125466-1N5336BG
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1,000
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 2 Ohms
Mounting Type: Through Hole
Package / Case: T-18, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): 1N 5336BG; 1N5336BG.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: ONSONS1N5336BG,1N5336BGOS,2156-1N5336BG
Base Product Number: 1N5336

Buy Now Datasheet
ZEN SUR40 REG 5W 4.3V -LEAD FREE - 70099693 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 4.3V -LEAD FREE
70099693
ZEN SUR40 REG 5W 4.3V -LEAD FREE 70099693
ZEN SUR40 REG 5W 4.3V -LEAD FREE

ZEN SUR40 REG 5W 4.3V -LEAD FREE

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5336BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5336BG
Discrete Semiconductor Products - Diodes - Zener 1N5336BG
DIODE ZENER 4.3V 5W AXIAL

DIODE ZENER 4.3V 5W AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5336BG
Zener Diodes 1N5336BG
Zener Diodes 4.3V 5W

Zener Diodes 4.3V 5W

Buy Now Datasheet
Single Zener Diodes - 1N5336BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5336BG
Single Zener Diodes 1N5336BG
DIODE ZENER 4.3V 5W AXIAL

DIODE ZENER 4.3V 5W AXIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7743280P 1630833 287-1N5336BG 1N5336BGOS-ND 1125466-1N5336BG 70099693 1N5336BG 1N5336BG 1N5336BG
Product Name Zener Diodes Zener Diodes 4.3V 5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single ZEN SUR40 REG 5W 4.3V -LEAD FREE Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Surmetic 40 Surmetic 40 Bulk T-18, Axial Case 17 Axial 017AA-2 T-18, Axial
RoHS Compliant RoHS RoHS RoHS
Pin Count 2
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts
ZZT 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data