Zener Diode 3.9V 5W ±5% Through Hole Axial
Zener Diode 3.9V 5W ±5% Through Hole Axial
5 Watt Surmetic 40 Zener Voltage Regulators 3.9 V
3.9V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5335BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5335BRLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1002240-1N5335BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
DIODE ZENER 3.9V 5W AXIAL
DIODE ZENER 3.9V 5W AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 6547533P | 6547533 | 1N5335BRLGOSTR-ND | 1N5335BRLG | 287-1N5335BRLG | 1002240-1N5335BRLG | 1N5335BRLG | 1N5335BRLG | 1N5335BRLG |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | 3.9V 5W Zener Diode | Diodes - Zener - Single - 1N5335BRLG | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Package | DO-15; DO-15 | Do-15 | Surmetic 40, Axial Lead | Tape and Reel | Axial | T-18, Axial | Axial | 017AA-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Pin Count | 2 | ||||||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||||
| Life Cycle Stage | Active | Active | Active |