Manufacturer: ON Semiconductor
Win Source Part Number: 1002239-1N5334BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 150μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
3.6V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5334BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5334BRLG can be used for catalog matching and distributor lookup.
5 Watt Surmetic 40 Zener Voltage Regulators 3.6 V
1N5334BRLG, ZEN SUR40 REG 5W 3.6V TR
1N5334BRLG, ZEN SUR40 REG 5W 3.6V TR
1N5334BRLG, ZEN SUR40 REG 5W 3.6V TR
Zener Diode 3.6V 5W ±5% Through Hole Axial
Zener Diode 3.6V 5W ±5% Through Hole Axial
DIODE ZENER 3.6V 5W AXIAL
DIODE ZENER 3.6V 5W AXIAL
ZENER DIODE, 5W, 3.6V, AXIAL LEADED; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5334 Series; AutomotiveRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002239-1N5334BRLG | 287-1N5334BRLG | 1N5334BRLG | 8008768P | 8008768 | 1N5334BRLGOSCT-ND | 1N5334BRLG | 1N5334BRLG | 1N5334BRLG | 38AJ2360 |
| Product Name | Diodes - Zener - Single - 1N5334BRLG | 3.6V 5W Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 5W, 3.6V, Axial Leaded; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | Active | |||||||
| Package | Axial | Tape and Reel | Surmetic 40, Axial Lead | DO-15; DO-15 | Do-15 | 017AA-2 | Axial | T-18, Axial | Axial Leaded | |
| VZ | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | |||||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms | ||||||
| PD | 5000 milliwatts | 5000 milliwatts | 5000 milliwatts |