onsemi Single Zener Diodes 1N5333BRL

Description
Zener Diode 3.3V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 3.3V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5333BRLOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5333BRLOSTR-ND
Single Zener Diodes 1N5333BRLOSTR-ND
Zener Diode 3.3V 5W ±5% Through Hole Axial

Zener Diode 3.3V 5W ±5% Through Hole Axial

Buy Now Datasheet
Hard To Find - 1N5333BRL - 1121908-1N5333BRL - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N5333BRL
1121908-1N5333BRL
Hard To Find - 1N5333BRL 1121908-1N5333BRL
Manufacturer: ON Semiconductor Win Source Part Number: 1121908-1N5333BRL Packaging: Cut Tape (CT) Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.3V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 3 Ohms Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: 1N5333 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 300μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121908-1N5333BRL
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 3.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 3 Ohms
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5333
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 5W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 300μA at 1V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N5333BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5333BRL
Discrete Semiconductor Products - Diodes - Zener 1N5333BRL
DIODE ZENER 3.3V 5W AXIAL

DIODE ZENER 3.3V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5333BRLOSTR-ND 1121908-1N5333BRL 1N5333BRL
Product Name Single Zener Diodes Hard To Find - 1N5333BRL Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Removed; Obsolete
VZ 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C5V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7513698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details