Manufacturer: ON Semiconductor
Win Source Part Number: 854329-1N5333BG
Features: Zener Diode 3.3 V 5 W
Package: Bulk
Family Name: 1N5333
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5333BG-ND, 1N5333BGOS
Zener Diode 3.3V 5W ±5% Through Hole Axial
3.3V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5333BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5333BG can be used for catalog matching and distributor lookup.
DIODE, ZENER; 3.3 V (NOM.); 5 W @ +75C;CASE 17-02; 3; 300 UA (MAX.) @ 1 V
DIODE ZENER 3.3V 5W AXIAL
DIODE ZENER 3.3V 5W AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 854329-1N5333BG | 1N5333BGOS-ND | 287-1N5333BG | 463379P | 463379 | 70099457 | 1N5333BG | 1N5333BG | 1N5333BG |
| Product Name | Diodes - Zener - Single - 1N5333BG | Single Zener Diodes | 3.3V 5W Zener Diode | Zener Diodes | Zener Diodes | DIODE, ZENER; 3.3 V (NOM.); 5 W @ +75C;CASE 17-02; 3; 300 UA (MAX.) @ 1 V | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to ? C (-85 to ? F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||||
| Package | Bulk | DO-15; DO-15 | Do-15 | Case 017AA | 017AA-2 | T-18, Axial | Axial | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | ||||||
| ZZT | 3 ohms | 3 ohms | 3 ohms |