Diode Standard 80V 200mA Through Hole DO-35
Diode Standard 80V 200mA Through Hole DO-35
200mA 80V DO-35 Rectifier Diode, 4ns RR, 175°C Product overview: 1N5282TR from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5282TR can be used for catalog matching and distributor lookup.
Small Signal Diode
Small Signal Diode
DIODE GEN PURP 80V 200MA DO35
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1N5282TRCT-ND | 280-1N5282TR | 1N5282TR | 1N5282TR |
| Product Name | Single Diodes | 200mA 80V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 175 C (347 F) | -65 C (-85 F) | ||
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS |