onsemi 80V 200mA Diode and Rectifier 1N5282

Description
Small Signal Switching Diodes Vr/80V Io/200mA BULK Product overview: 1N5282 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N5282 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Switching Diodes Vr/80V Io/200mA BULK Product overview: 1N5282 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N5282 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 200mA Diode and Rectifier - 2085-1N5282 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 200mA Diode and Rectifier
2085-1N5282
80V 200mA Diode and Rectifier 2085-1N5282
Small Signal Switching Diodes Vr/80V Io/200mA BULK Product overview: 1N5282 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N5282 can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes Vr/80V Io/200mA BULK Product overview: 1N5282 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N5282 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 1N5282-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5282-ND
Single Diodes 1N5282-ND
Diode Standard 80V 200mA Through Hole DO-35

Diode Standard 80V 200mA Through Hole DO-35

Buy Now Datasheet
 - 1N5282 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 80V V(RRM), Silicon, DO-204AH

Rectifier Diode, 1 Phase, 1 Element, 0.2A, 80V V(RRM), Silicon, DO-204AH

Supplier's Site Datasheet
 - 1N5282 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 80V V(RRM), Silicon, DO-204AH

Rectifier Diode, 1 Phase, 1 Element, 0.2A, 80V V(RRM), Silicon, DO-204AH

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5282 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5282
Discrete Semiconductor Products - Diodes - Rectifiers 1N5282
DIODE GEN PURP 80V 200MA DO35

DIODE GEN PURP 80V 200MA DO35

Supplier's Site
Small Signal Diode, 80V 200Ma Do-35; Diode Configuration Onsemi - 18C9017 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 80V 200Ma Do-35; Diode Configuration Onsemi
18C9017
Small Signal Diode, 80V 200Ma Do-35; Diode Configuration Onsemi 18C9017
SMALL SIGNAL DIODE, 80V 200mA DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:80V; Average Forward Current:200mA; Forward Voltage Max:1.3V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

SMALL SIGNAL DIODE, 80V 200mA DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:80V; Average Forward Current:200mA; Forward Voltage Max:1.3V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number 2085-1N5282 1N5282-ND 1N5282 1N5282 18C9017
Product Name 80V 200mA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Small Signal Diode, 80V 200Ma Do-35; Diode Configuration Onsemi
Package Bulk AXIAL1-B/S
RoHS Compliant RoHS RoHS
Tj 175 C (347 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCHJ15K - Micross Components, Inc.
Specs
IFSM 25 amps
IF 50 mA
trr 2500 ns
View Details
Diode Arrays - BAV99W/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details