onsemi Single Zener Diodes 1N5262B

Description
Zener 0.5W 51 V; 5% Tolerance
Request a Quote Datasheet
Description
Zener 0.5W 51 V; 5% Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5262B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 51 V; 5% Tolerance

Zener 0.5W 51 V; 5% Tolerance

Supplier's Site Datasheet
 - 1N5262B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 51 V; 5% Tolerance

Zener 0.5W 51 V; 5% Tolerance

Supplier's Site Datasheet
Single Zener Diodes - 1N5262B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5262B-ND
Single Zener Diodes 1N5262B-ND
Zener Diode 51V 500mW ±5% Through Hole DO-35

Zener Diode 51V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5262B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5262B
Discrete Semiconductor Products - Diodes - Zener 1N5262B
DIODE ZENER 51V 500MW DO35

DIODE ZENER 51V 500MW DO35

Supplier's Site
Zener Diode, 51V, 0.5W, Do-204Ah-2; Zener Voltage Nom Onsemi - 84H8529 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 51V, 0.5W, Do-204Ah-2; Zener Voltage Nom Onsemi
84H8529
Zener Diode, 51V, 0.5W, Do-204Ah-2; Zener Voltage Nom Onsemi 84H8529
ZENER DIODE, 51V, 0.5W, DO-204AH-2; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 51V, 0.5W, DO-204AH-2; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1N5262B 1N5262B-ND 1N5262B 84H8529
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 51V, 0.5W, Do-204Ah-2; Zener Voltage Nom Onsemi
Life Cycle Stage Obsolete Removed; Obsolete
Package Axial Lead DO-35; DO-35 DO-204AH
RoHS Compliant RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
VZ 51 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B12,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
5 suppliers
Zener Diodes - 7384995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details